Manufacturer: Micro Commercial Co
Win Source Part Number: 933900-SK56B-LTP
Features: Diode Schottky 60 V 5A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK56
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK56B-LTPMSDKR, SK56B-LTPMSCT, SK56B-LTPMSTR
DIODE SCHOTTKY 60V 5A DO214AA Product overview: SK56B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK56B-LTP can be used for catalog matching and distributor lookup.
Diode Schottky 60V 5A Surface Mount DO-214AA (SMB)
Diode Schottky 60V 5A Surface Mount DO-214AA (SMB)
Diode Schottky 60V 5A Surface Mount DO-214AA (SMB)
Schottky Diodes & Rectifiers 5A, 60V schottky rectifier
DIODE SCHOTTKY 60V 5A DO214AA
DIODE SCHOTTKY 60V 5A DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 933900-SK56B-LTP | 280-SK56B-LTP | SK56B-LTPMSCT-ND | SK56B-LTP | SK56B-LTP | SK56B-LTP |
| Product Name | Diodes, Rectifiers - Single - SK56B-LTP | Schottky 60V 5A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | SMB; DO-214AA (SMB) | Tape & Reel (TR) | SMB-2 | SMB; DO-214AA, SMB |