Manufacturer: Micro Commercial Co
Win Source Part Number: 046906-SK106-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Capacitance @ Vr, F: 500pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
Diode Schottky 60V 10A Surface Mount DO-214AB (HSMC)
DIODE SCHOTTKY 60V 10A DO214AB
Schottky Diodes & Rectifiers Rectifier 60V 250A
DIODE SCHOTTKY 60V 10A DO214AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 046906-SK106-TP | SK106-TPTR-ND | SK106-TP | SK106-TP | SK106-TP |
| Product Name | Diodes, Rectifiers - Single - SK106-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Removed |