DIODES Incorporated Diode Arrays SDMG0340LC-7-F

Description
Diode Array 1 Pair Common Cathode Schottky 40V 30mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 30mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SDMG0340LC-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 30mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 30mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - SDMG0340LC-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 30mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 30mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - SDMG0340LC-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 30mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 30mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SDMG0340LC-7-F - 028198-SDMG0340LC-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDMG0340LC-7-F
028198-SDMG0340LC-7-F
Diodes, Rectifiers - Arrays - SDMG0340LC-7-F 028198-SDMG0340LC-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 028198-SDMG0340LC-7- F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: -40°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028198-SDMG0340LC-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: -40°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40V 30MA Diode and Rectifier
286-SDMG0340LC-7-F
40V 30MA Diode and Rectifier 286-SDMG0340LC-7-F
DIODE ARR SCHOTT 40V 30MA SOT323 Product overview: SDMG0340LC-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDMG0340LC-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 30MA SOT323 Product overview: SDMG0340LC-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDMG0340LC-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SDMG0340LC-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SDMG0340LC-7-F
Diode Arrays SDMG0340LC-7-F
DIODE ARRAY SCHOTTKY 40V SOT323

DIODE ARRAY SCHOTTKY 40V SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDMG0340LC-7-F
Schottky Diodes & Rectifiers SDMG0340LC-7-F
Schottky Diodes & Rectifiers 40V 200mW

Schottky Diodes & Rectifiers 40V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDMG0340LC-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDMG0340LC-7-F
Discrete Semiconductor Products - Diodes - Rectifiers SDMG0340LC-7-F
DIODE ARR SCHOTT 40V 30MA SOT323

DIODE ARR SCHOTT 40V 30MA SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number SDMG0340LC-FDIDKR-ND 028198-SDMG0340LC-7-F 286-SDMG0340LC-7-F SDMG0340LC-7-F SDMG0340LC-7-F SDMG0340LC-7-F
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SDMG0340LC-7-F 40V 30MA Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package SOT323; SC-70, SOT-323 SOT323; SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT-323-3 SOT323
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data