Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 933239-SDT40A100CT
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SDT40
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SDT40A100CT-ND, SDT40A100CTDI
DIODE ARR SCHOT 100V 20A TO220-3 Product overview: SDT40A100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40A100CT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky Rectifier TO220AB TUBE 50PCS
SCHOTTKY RECT, DUAL, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:720mV; Forward RoHS Compliant: Yes
DIODE SCHOTTKY 100V 20A TO220AB
DIODE ARR SCHOT 100V 20A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SDT40A100CTDI-ND | 933239-SDT40A100CT | 286-SDT40A100CT | SDT40A100CT | 12AC2442 | SDT40A100CT | SDT40A100CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SDT40A100CT | 100V 20A TO220 Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rect, Dual, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | Tube | TO-220AB-3 | TO-220AB | TO-220; TO-220-3 | TO-220 |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 |