Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 046907-SK210
Operating Temp Range: -50C to 150C
Mounting: Surface Mount
Pin Count: 2
Operating Temperature Classification: Automotive
Rad Hardened: No
Package Type: SMB
Configuration: Single
Rectifier Type: Schottky Diode
Peak Rep Rev Volt: 100(V)
Rev Curr: 500(uA)
Forward Voltage: 0.85(V)
Peak Non-Repetitive Surge Current: 55(A)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 100V 2A DO214AA
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 100V 2A DO214AA
DIODE SCHOTTKY 100V 2A DO214AA Product overview: SK210 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK210 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 046907-SK210 | 4878-SK210DKR-ND | 280-SK210 | SK210 |
| Product Name | Diodes, Rectifiers - Single - SK210 | Single Diodes | Schottky 100V 2A Diode and Rectifier | Single Diodes |
| VF | 0.8500 volts | 0.8500 volts |