Manufacturer: Diodes Incorporated
Win Source Part Number: 1095035-SDMP0340LAT-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: -40°C to 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 40V 30MA SOT523 Product overview: SDMP0340LAT-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDMP0340LAT-7-F can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Schottky 40V 30mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Anode Schottky 40V 30mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Anode Schottky 40V 30mA (DC) Surface Mount SOT-523
Schottky Diodes & Rectifiers 40V 150mW
DIODE ARRAY SCHOTTKY 40V SOT523
DIODE ARR SCHOTT 40V 30MA SOT523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 1095035-SDMP0340LAT-7-F | 286-SDMP0340LAT-7-F | SDMP0340LAT-FDICT-ND | SDMP0340LAT-7-F | SDMP0340LAT-7-F | SDMP0340LAT-7-F |
| Product Name | Diodes, Rectifiers - Arrays - SDMP0340LAT-7-F | 40V 30MA Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.3700 volts | 0.3700 volts | 0.3700 volts | |||
| VR | 40 volts | 40 volts | ||||
| IR | 1.00E-3 mA | 1.00E-3 mA |