PANJIT SemiConductor Single Diodes SK32_R1_00001

Description
Diode Schottky 20V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
Diode Schottky 20V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-SK32_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 20V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325728-SK32_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325728-SK32_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325728-SK32_R1_00001
Manufacturer: Panjit International Inc. Win Source Part Number: 1325728-SK32_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 800 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 20 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SMC (DO-214AB) Case / Package: DO-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 3757-SK32_R1_00001DK R,3757-SK32_R1_00001 TR,3757-SK32_R1_0000 1CT RoHS Status: ROHS3 Compliant

Manufacturer: Panjit International Inc.
Win Source Part Number: 1325728-SK32_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 800
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SMC (DO-214AB)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 3757-SK32_R1_00001DKR,3757-SK32_R1_00001TR,3757-SK32_R1_00001CT
RoHS Status: ROHS3 Compliant

Buy Now
Schottky 20V 3A Diode and Rectifier - 280-SK32_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
280-SK32_R1_00001
Schottky 20V 3A Diode and Rectifier 280-SK32_R1_00001
Diode Schottky 20V 3A 2-Pin SMC T/R Product overview: SK32_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK32_R1_00001 can be used for catalog matching and distributor lookup.

Diode Schottky 20V 3A 2-Pin SMC T/R Product overview: SK32_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK32_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK32_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK32_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SK32_R1_00001
DIODE SCHOTTKY 20V 3A SMC

DIODE SCHOTTKY 20V 3A SMC

Supplier's Site
Single Diodes - SK32_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SK32_R1_00001
Single Diodes SK32_R1_00001
DIODE SCHOTTKY 20V 3A SMC

DIODE SCHOTTKY 20V 3A SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 3757-SK32_R1_00001TR-ND 1325728-SK32_R1_00001 280-SK32_R1_00001 SK32_R1_00001 SK32_R1_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 20V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
600V 15A TO-220 Diode and Rectifier - 280-15ETL06FPPBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 40 volts
View Details
High-speed switching diode - BAS32L,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers