SIDACTOR, 6V, QFN, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:QFN; Thyristor Type:SIDAC; Breakover Voltage Max:25V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A RoHS Compliant: Yes
SIDACTOR BI 8V 500A QFN 5X6 8L
TVS DEVICE MIXED 6V 8QFN
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 08P5352 | SDP0080Q38CB | SDP0080Q38CB |
| Product Name | Sidactor, 6V, Qfn, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| RoHS Compliant | RoHS |