Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3
Win Source Part Number: 989669-SDT10A100CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 660 mV @ 5 A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDT10A100CT-ND,SDT10
Base Product Number: SDT10
DIODE ARR SCHOTT 100V 5A TO220-3 Product overview: SDT10A100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT10A100CT can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 5A TO220AB
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE ARR SCHOTT 100V 5A TO220-3
SCHOTTKY RECT, DUAL, 100V, 10A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:660mV; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SDT10A100CTDI-ND | 989669-SDT10A100CT | 286-SDT10A100CT | SDT10A100CT | SDT10A100CT | SDT10A100CT | 15AC8625 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 100V 5A TO220 Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Dual, 100V, 10A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Arrangement | Common Catode | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220AB-3 | TO-220 | TO-220AB |
| Diode Type | Schottky; Schottky | ||||||
| VF | 0.6600 volts | 0.6600 volts | 0.6600 volts | 0.6600 volts |