Vishay Precision Group Schottky 40V 1A Diode and Rectifier SGL41-40-E3/96

Description
Diode Schottky 40V 1A 2-Pin DO-213AB T/R Product overview: SGL41-40-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-40-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 1A 2-Pin DO-213AB T/R Product overview: SGL41-40-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-40-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-SGL41-40-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SGL41-40-E3/96
Schottky 40V 1A Diode and Rectifier 280-SGL41-40-E3/96
Diode Schottky 40V 1A 2-Pin DO-213AB T/R Product overview: SGL41-40-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-40-E3/96 can be used for catalog matching and distributor lookup.

Diode Schottky 40V 1A 2-Pin DO-213AB T/R Product overview: SGL41-40-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SGL41-40-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SGL41-40-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - SGL41-40-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Single Diodes - SGL41-40-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)

Diode Schottky 40V 1A Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Diodes, Rectifiers - Single - SGL41-40-E3/96 - 028313-SGL41-40-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SGL41-40-E3/96
028313-SGL41-40-E3/96
Diodes, Rectifiers - Single - SGL41-40-E3/96 028313-SGL41-40-E3/96
Manufacturer: Vishay Win Source Part Number: 028313-SGL41-40-E3/9 6 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028313-SGL41-40-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SGL41-40-E3/96 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SGL41-40-E3/96
Single Diodes SGL41-40-E3/96
DIODE SCHOTTKY 40V 1A GL41

DIODE SCHOTTKY 40V 1A GL41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SGL41-40-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SGL41-40-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers SGL41-40-E3/96
DIODE SCHOTTKY 40V 1A GL41

DIODE SCHOTTKY 40V 1A GL41

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SGL41-40-E3/96
Schottky Diodes & Rectifiers SGL41-40-E3/96
Schottky Diodes & Rectifiers RECOMMENDED ALT 625-SS14-E3

Schottky Diodes & Rectifiers RECOMMENDED ALT 625-SS14-E3

Buy Now Datasheet
Schottky Rectifier, 1A 40V Do-213Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 77K2218 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 40V Do-213Ab; Repetitive Reverse Voltage Vrrm Max Vishay
77K2218
Schottky Rectifier, 1A 40V Do-213Ab; Repetitive Reverse Voltage Vrrm Max Vishay 77K2218
SCHOTTKY RECTIFIER, 1A 40V DO-213AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-213AB; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 40V DO-213AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-213AB; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-SGL41-40-E3/96 SGL41-40-E3/96GIDKR-ND 028313-SGL41-40-E3/96 SGL41-40-E3/96 SGL41-40-E3/96 SGL41-40-E3/96 77K2218
Product Name Schottky 40V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SGL41-40-E3/96 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 1A 40V Do-213Ab; Repetitive Reverse Voltage Vrrm Max Vishay
Package Tape and Reel DO-213AB MELF; DO-213AB, MELF MELF (DO-213AB) DO-213AB
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data