Sanken Electric Co., Ltd. Single Diodes SJPB-L4

Description
Diode Schottky 40V 3A Surface Mount SJP
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount SJP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SJPB-L4-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SJPB-L4-ND
Single Diodes SJPB-L4-ND
Diode Schottky 40V 3A Surface Mount SJP

Diode Schottky 40V 3A Surface Mount SJP

Buy Now Datasheet
Diodes, Rectifiers - Single - SJPB-L4 - 1250057-SJPB-L4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SJPB-L4
1250057-SJPB-L4
Diodes, Rectifiers - Single - SJPB-L4 1250057-SJPB-L4
Manufacturer: Sanken Win Source Part Number: 1250057-SJPB-L4 Manufacturer Homepage: www.sanken-ele.co.jp /en Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1250057-SJPB-L4
Manufacturer Homepage: www.sanken-ele.co.jp/en
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 40V 3A Diode and Rectifier - 280-SJPB-L4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-SJPB-L4
Schottky 40V 3A Diode and Rectifier 280-SJPB-L4
DIODE SCHOTTKY 40V 3A SJP Product overview: SJPB-L4 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPB-L4 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A SJP Product overview: SJPB-L4 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPB-L4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SJPB-L4 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SJPB-L4
Single Diodes SJPB-L4
DIODE SCHOTTKY 40V 3A SJP

DIODE SCHOTTKY 40V 3A SJP

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SJPB-L4
Discrete Semiconductor Products - Diodes - Rectifiers SJPB-L4
DIODE SCHOTTKY 40V 3A SJP

DIODE SCHOTTKY 40V 3A SJP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SJPB-L4-ND 1250057-SJPB-L4 280-SJPB-L4 SJPB-L4 SJPB-L4
Product Name Single Diodes Diodes, Rectifiers - Single - SJPB-L4 Schottky 40V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data