Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1250167-SK320B
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 200V 3A DO214AA
DIODE SCHOTTKY 200V 3A DO214AA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1250167-SK320B | SK320B | SK320B |
| Product Name | Diodes, Rectifiers - Single - SK320B | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active |