TVS DEVICE MIXED 170V 8QFN
SIDAC BI 170V 500A QFN 5X6 8L
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SDP1800Q38CB | SDP1800Q38CB |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | 8-QFN (5x6) |