Manufacturer: Micro Commercial Co
Win Source Part Number: 1096630-SK33B-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Schottky 30V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 30V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 30V 3A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 30V 3A DO214AA Product overview: SK33B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK33B-LTP can be used for catalog matching and distributor lookup.
30V 500mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 30V 3A DO214AA
Schottky Diodes & Rectifiers DIODE SCHOTTKY 30V 3A DO214AA
DIODE SCHOTTKY 30V 3A DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1096630-SK33B-LTP | SK33B-LTPMSTR-ND | 280-SK33B-LTP | SK33B-LTP | SK33B-LTP | SK33B-LTP | SK33B-LTP |
| Product Name | Diodes, Rectifiers - Single - SK33B-LTP | Single Diodes | Schottky 30V 3A Diode and Rectifier | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Declining |