DIODES Incorporated Single Diodes SDT8A120P5-13

Description
Diode Schottky 120V 8A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Schottky 120V 8A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDT8A120P5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 8A Surface Mount PowerDI™ 5

Diode Schottky 120V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SDT8A120P5-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 8A Surface Mount PowerDI™ 5

Diode Schottky 120V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SDT8A120P5-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 8A Surface Mount PowerDI™ 5

Diode Schottky 120V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1130388-SDT8A120P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1130388-SDT8A120P5-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1130388-SDT8A120P5-13
Win Source Part Number: 1130388-SDT8A120P5-1 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 8 A Current - Reverse Leakage @ Vr: 300 µA @ 120 V Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDT8A120P5-13-ND,SDT 8A120P5-13DICT,SDT8A 120P5-13DIDKR,SDT8A1 20P5-13DITR Base Product Number: SDT8A120

Win Source Part Number: 1130388-SDT8A120P5-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 8 A
Current - Reverse Leakage @ Vr: 300 µA @ 120 V
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDT8A120P5-13-ND,SDT8A120P5-13DICT,SDT8A120P5-13DIDKR,SDT8A120P5-13DITR
Base Product Number: SDT8A120

Buy Now Datasheet
Singapore, Singapore
Schottky 120V 8A Diode and Rectifier
280-SDT8A120P5-13
Schottky 120V 8A Diode and Rectifier 280-SDT8A120P5-13
DIODE SCHOTTKY 120V 8A POWERDI 5 Product overview: SDT8A120P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT8A120P5-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 120V 8A POWERDI 5 Product overview: SDT8A120P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT8A120P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDT8A120P5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDT8A120P5-13
Single Diodes SDT8A120P5-13
DIODE SCHOTTKY 120V 8A POWERDI 5

DIODE SCHOTTKY 120V 8A POWERDI 5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT8A120P5-13
Schottky Diodes & Rectifiers SDT8A120P5-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT8A120P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT8A120P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SDT8A120P5-13
DIODE SCHOTTKY 120V 8A POWERDI 5

DIODE SCHOTTKY 120V 8A POWERDI 5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SDT8A120P5-13DITR-ND 1130388-SDT8A120P5-13 280-SDT8A120P5-13 SDT8A120P5-13 SDT8A120P5-13 SDT8A120P5-13
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 120V 8A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package PowerDI™ 5 Tape & Reel (TR) PowerDI™ 5 PowerDI5
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4947 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
50 V, 15 A low VF MEGA Schottky barrier rectifier - PMEG050V150EPDAZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
7 suppliers
Schottky 2A 30V Diode and Rectifier - 280-20BQ030TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers