Diode Standard 200V 1A Surface Mount D-Flat
Win Source Part Number: 1282666-SF1DDF-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 1 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: D-Flat
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SF1DDF-13DI
Base Product Number: SF1
DIODE GEN PURP 200V 1A DFLAT Product overview: SF1DDF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF1DDF-13 can be used for catalog matching and distributor lookup.
Rectifiers Superfast Recovery Rectifier D-FLAT T&R 10K
DIODE GEN PURP 200V 1A DFLAT
DIODE GEN PURP 200V 1A DFLAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | SF1DDF-13DI-ND | 1282666-SF1DDF-13 | 280-SF1DDF-13 | SF1DDF-13 | SF1DDF-13 | SF1DDF-13 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 200V 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |