Manufacturer: Diodes Incorporated
Win Source Part Number: 028200-SDMK0340L-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 500nA @ 30V
Capacitance @ Vr, F: 2pF @ 1V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 30mA (DC) Surface Mount SOD-323
Diode Schottky 40V 30mA (DC) Surface Mount SOD-323
Diode Schottky 40V 30mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 40V 30MA SOD323 Product overview: SDMK0340L-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDMK0340L-7-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 30MA SOD323
DIODE SCHOTTKY 40V 30MA SOD323
Schottky Diodes & Rectifiers 40V 160mW
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 028200-SDMK0340L-7-F | SDMK0340L-FDICT-ND | 280-SDMK0340L-7-F | SDMK0340L-7-F | SDMK0340L-7-F | SDMK0340L-7-F |
| Product Name | Diodes, Rectifiers - Single - SDMK0340L-7-F | Single Diodes | Schottky 40V 30MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active |