The SK54A-LTP is a Schottky diode designed for surface mount applications, featuring a maximum reverse voltage of 40V and a forward current rating of 5A. It is housed in a DO-214AC (SMA) package, which is suitable for various electronic circuits requiring fast recovery times. The diode exhibits a fast recovery characteristic of less than 500ns and can handle surge currents up to 8.3ms. It is compliant with RoHS standards and is halogen-free, making it an environmentally friendly option. The device operates within a temperature range of -55°C to 150°C and has a moisture sensitivity level of 1. The SK54A-LTP is packaged in reels of 5000 units, facilitating automated assembly processes.
DIODE SCHOTTKY 40V 5A DO214AC Product overview: SK54A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK54A-LTP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 895232-SK54A-LTP
Features: Diode Schottky 40 V 5A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK54
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK54A-LTPMSDKR, SK54A-LTPMSTR, SK54A-LTPMSCT
Diode Schottky 40V 5A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 5A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 5A Surface Mount DO-214AC (SMA)
40V 550mV@5A 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 5A, 40V Schottky Rectifier
DIODE SCHOTTKY 40V 5A DO214AC
DIODE SCHOTTKY 40V 5A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SK54A-LTP | 895232-SK54A-LTP | SK54A-LTPMSTR-ND | SK54A-LTP | SK54A-LTP | SK54A-LTP | SK54A-LTP |
| Product Name | Schottky 40V 5A Diode and Rectifier | Diodes, Rectifiers - Single - SK54A-LTP | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMA; DO-214AC (SMA) | SMA | SMA-2 | SMA; DO-214AC, SMA |