Manufacturer: Sanken
Win Source Part Number: 1096561-SJPX-H6VR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-SMD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 600V 2A SJP Product overview: SJPX-H6VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPX-H6VR can be used for catalog matching and distributor lookup.
Diode Standard 600V 2A Surface Mount SJP
DIODE GEN PURP 600V 2A SJP
DIODE GEN PURP 600V 2A SJP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1096561-SJPX-H6VR | 280-SJPX-H6VR | SJPX-H6VRTR-ND | SJPX-H6VR | SJPX-H6VR |
| Product Name | Diodes, Rectifiers - Single - SJPX-H6VR | 600V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0100 mA | 0.0100 mA | |||
| trr | 30 ns |