DIODES Incorporated Single Diodes SDT5H100P5-7

Description
Diode Schottky 100V 5A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Schottky 100V 5A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDT5H100P5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SDT5H100P5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDT5H100P5-7DITR-ND
Single Diodes SDT5H100P5-7DITR-ND
Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SDT5H100P5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDT5H100P5-7DICT-ND
Single Diodes SDT5H100P5-7DICT-ND
Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes, Rectifiers - Single - SDT5H100P5-7 - 849737-SDT5H100P5-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDT5H100P5-7
849737-SDT5H100P5-7
Diodes, Rectifiers - Single - SDT5H100P5-7 849737-SDT5H100P5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 849737-SDT5H100P5-7 Features: Diode 100 V Package: Reel - TR Family Name: SDT5H100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SDT5H100P5-7DITR, SDT5H100P5-7DICT, SDT5H100P5-7DIDKR, SDT5H100P5-7-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 849737-SDT5H100P5-7
Features: Diode 100 V
Package: Reel - TR
Family Name: SDT5H100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SDT5H100P5-7DITR, SDT5H100P5-7DICT, SDT5H100P5-7DIDKR, SDT5H100P5-7-ND

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-SDT5H100P5-7
Schottky 100V 5A Diode and Rectifier 280-SDT5H100P5-7
DIODE SCHOTTKY 100V 5A POWERDI 5 Product overview: SDT5H100P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5H100P5-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5A POWERDI 5 Product overview: SDT5H100P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5H100P5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rect, Single, 100V, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 12AC2445 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
12AC2445
Schottky Rect, Single, 100V, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 12AC2445
SCHOTTKY RECT, SINGLE, 100V, POWERDI5; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage VF Max:620mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, POWERDI5; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage VF Max:620mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - SDT5H100P5-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDT5H100P5-7
Single Diodes SDT5H100P5-7
DIODE SCHOTTKY 100V 5A POWERDI 5

DIODE SCHOTTKY 100V 5A POWERDI 5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT5H100P5-7
Schottky Diodes & Rectifiers SDT5H100P5-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT5H100P5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT5H100P5-7
Discrete Semiconductor Products - Diodes - Rectifiers SDT5H100P5-7
DIODE SCHOTTKY 100V 5A POWERDI 5

DIODE SCHOTTKY 100V 5A POWERDI 5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SDT5H100P5-7DIDKR-ND 849737-SDT5H100P5-7 280-SDT5H100P5-7 12AC2445 SDT5H100P5-7 SDT5H100P5-7 SDT5H100P5-7
Product Name Single Diodes Diodes, Rectifiers - Single - SDT5H100P5-7 Schottky 100V 5A Diode and Rectifier Schottky Rect, Single, 100V, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) PowerDI 5 PowerDI™ 5 PowerDI-5
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data