DIODE SCHOTTKY 30V 3A SJP Product overview: SJPJ-L3VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPJ-L3VR can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 046903-SJPJ-L3VR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 300μA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-SMD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Schottky 30V 3A Surface Mount SJP
DIODE SCHOTTKY 30V 3A SJP
DIODE SCHOTTKY 30V 3A SJP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SJPJ-L3VR | 046903-SJPJ-L3VR | SJPJ-L3VR-ND | SJPJ-L3VR | SJPJ-L3VR |
| Product Name | Schottky 30V 3A Diode and Rectifier | Diodes, Rectifiers - Single - SJPJ-L3VR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | 2-SMD | 2-SMD, J-Lead |