DIODES Incorporated Single Diodes SDT5H100SB-13

Description
DIODE SCHOTTKY 100V 5A SMB
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 5A SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDT5H100SB-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A SMB

DIODE SCHOTTKY 100V 5A SMB

Buy Now Datasheet
Single Diodes - 31-SDT5H100SB-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A SMB

DIODE SCHOTTKY 100V 5A SMB

Buy Now Datasheet
Single Diodes - 31-SDT5H100SB-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount SMB

Diode Schottky 100V 5A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367218-SDT5H100SB-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367218-SDT5H100SB-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367218-SDT5H100SB-13
Win Source Part Number: 1367218-SDT5H100SB-1 3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: SDT5H100 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367218-SDT5H100SB-13
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Base Product Number: SDT5H100
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Schottky 100V 5A Diode and Rectifier - 280-SDT5H100SB-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-SDT5H100SB-13
Schottky 100V 5A Diode and Rectifier 280-SDT5H100SB-13
DIODE SCHOTTKY 100V 5A SMB Product overview: SDT5H100SB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5H100SB-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5A SMB Product overview: SDT5H100SB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5H100SB-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT5H100SB-13
Schottky Diodes & Rectifiers SDT5H100SB-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT5H100SB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT5H100SB-13
Discrete Semiconductor Products - Diodes - Rectifiers SDT5H100SB-13
DIODE SCHOTTKY 100V 5A SMB

DIODE SCHOTTKY 100V 5A SMB

Supplier's Site
Single Diodes - SDT5H100SB-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDT5H100SB-13
Single Diodes SDT5H100SB-13
DIODE SCHOTTKY 100V 5A SMB

DIODE SCHOTTKY 100V 5A SMB

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SDT5H100SB-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SDT5H100SB-13
Diodes >> Schottky Barrier Diodes (SBD) SDT5H100SB-13
100V 570mV@5A 5A SMB Schottky Barrier Diodes (SBD) ROHS

100V 570mV@5A 5A SMB Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 31-SDT5H100SB-13DKR-ND 1367218-SDT5H100SB-13 280-SDT5H100SB-13 SDT5H100SB-13 SDT5H100SB-13 SDT5H100SB-13 SDT5H100SB-13
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 100V 5A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details