Manufacturer: Sanken
Win Source Part Number: 1096558-SJPL-H2VL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-SMD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 2A SJP Product overview: SJPL-H2VL from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPL-H2VL can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount SJP
DIODE GEN PURP 200V 2A SJP
DIODE GEN PURP 200V 2A SJP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1096558-SJPL-H2VL | 280-SJPL-H2VL | SJPL-H2VLTR-ND | SJPL-H2VL | SJPL-H2VL |
| Product Name | Diodes, Rectifiers - Single - SJPL-H2VL | 200V 2A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.0500 mA | 0.0500 mA | |||
| trr | 50 ns |