Diode Schottky 20V 1A Surface Mount DO-214AA, HSMB
Manufacturer: Micro Commercial Co
Win Source Part Number: 933889-SK12-TP
Features: Diode Schottky 20 V 1A Surface Mount DO-214AA, HSMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SK12
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA, HSMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMB5817-TP, SMB5817-TPMSTR, SMB5817-TPMSCT, SK12-TPMSDKR, SMB5817-TPMSTR-ND, SMB5817-TPMSCT-ND, Q5763838C, SK12-TPMSTR, SK12-TPMSCT, SK12TP
DIODE SCHOT 20V 1A DO214AA HSMB
DIODE SCHOT 20V 1A DO214AA HSMB
Schottky Diodes & Rectifiers 20V 1A
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | SK12-TPMSTR-ND | 933889-SK12-TP | SK12-TP | SK12-TP | SK12-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SK12-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | ||||
| Package | SMB; DO-214AA, HSMB | SMB | DO-214AA | ||
| VF | 0.4500 volts | 0.4500 volts |