PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single SK24_R1_00001

Description
Win Source Part Number: 958921-SK24_R1_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 90 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SK24_R1_00001CT ,3757-SK24_R1_00001T R,3757-SK24_R1_00001 DKR
Request a Quote Datasheet
Description
Win Source Part Number: 958921-SK24_R1_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 90 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SK24_R1_00001CT ,3757-SK24_R1_00001T R,3757-SK24_R1_00001 DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 958921-SK24_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
958921-SK24_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 958921-SK24_R1_00001
Win Source Part Number: 958921-SK24_R1_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 90 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SK24_R1_00001CT ,3757-SK24_R1_00001T R,3757-SK24_R1_00001 DKR

Win Source Part Number: 958921-SK24_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 90 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SK24_R1_00001CT,3757-SK24_R1_00001TR,3757-SK24_R1_00001DKR

Buy Now Datasheet
Schottky 2A 50V Diode and Rectifier - 280-SK24_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 50V Diode and Rectifier
280-SK24_R1_00001
Schottky 2A 50V Diode and Rectifier 280-SK24_R1_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 50V V(RRM), Silicon, DO-214AA, HALOGEN FREE, PLASTIC, SMB, 2 PIN Product overview: SK24_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK24_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 50V V(RRM), Silicon, DO-214AA, HALOGEN FREE, PLASTIC, SMB, 2 PIN Product overview: SK24_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK24_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-SK24_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount SMB (DO-214AA)

Diode Schottky 40V 2A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-SK24_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount SMB (DO-214AA)

Diode Schottky 40V 2A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-SK24_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount SMB (DO-214AA)

Diode Schottky 40V 2A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK24_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK24_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SK24_R1_00001
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Supplier's Site
Single Diodes - SK24_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SK24_R1_00001
Single Diodes SK24_R1_00001
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 958921-SK24_R1_00001 280-SK24_R1_00001 3757-SK24_R1_00001DKR-ND SK24_R1_00001 SK24_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 2A 50V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package DO-214AA, SMB SMB SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222354 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Dual high-voltage switching diodes - BAV23C,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
9 suppliers
Rectifier Diodes - F40A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details