PANJIT SemiConductor Diodes, Rectifiers - Single - SK36_R1_00001 SK36_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 895227-SK36_R1_00001 Features: Diode Schottky 60 V 3A Surface Mount SMC/DO-214AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMC/DO-214AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-SK36_R1_00001TR , 3757-SK36_R1_00001CT , 3757-SK36_R1_00001DK R
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 895227-SK36_R1_00001 Features: Diode Schottky 60 V 3A Surface Mount SMC/DO-214AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMC/DO-214AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-SK36_R1_00001TR , 3757-SK36_R1_00001CT , 3757-SK36_R1_00001DK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK36_R1_00001 - 895227-SK36_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK36_R1_00001
895227-SK36_R1_00001
Diodes, Rectifiers - Single - SK36_R1_00001 895227-SK36_R1_00001
Manufacturer: Panjit Win Source Part Number: 895227-SK36_R1_00001 Features: Diode Schottky 60 V 3A Surface Mount SMC/DO-214AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMC/DO-214AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-SK36_R1_00001TR , 3757-SK36_R1_00001CT , 3757-SK36_R1_00001DK R

Manufacturer: Panjit
Win Source Part Number: 895227-SK36_R1_00001
Features: Diode Schottky 60 V 3A Surface Mount SMC/DO-214AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMC/DO-214AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-SK36_R1_00001TR, 3757-SK36_R1_00001CT, 3757-SK36_R1_00001DKR

Buy Now
Single Diodes - 3757-SK36_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 60V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 3757-SK36_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 60V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 3757-SK36_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 60V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Schottky 3A 60V Diode and Rectifier - 280-SK36_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 60V Diode and Rectifier
280-SK36_R1_00001
Schottky 3A 60V Diode and Rectifier 280-SK36_R1_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 60V V(RRM), Silicon, DO-214AB, HALOGEN FREE, PLASTIC, SMC, 2 PIN Product overview: SK36_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK36_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 60V V(RRM), Silicon, DO-214AB, HALOGEN FREE, PLASTIC, SMC, 2 PIN Product overview: SK36_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK36_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SK36_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SK36_R1_00001
Single Diodes SK36_R1_00001
DIODE SCHOTTKY 60V 3A SMC

DIODE SCHOTTKY 60V 3A SMC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK36_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK36_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SK36_R1_00001
DIODE SCHOTTKY 60V 3A SMC

DIODE SCHOTTKY 60V 3A SMC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 895227-SK36_R1_00001 3757-SK36_R1_00001DKR-ND 280-SK36_R1_00001 SK36_R1_00001 SK36_R1_00001
Product Name Diodes, Rectifiers - Single - SK36_R1_00001 Single Diodes Schottky 3A 60V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SMC/DO-214AB SMC DO-214AB, SMC
Unlock Full Specs
to access all available technical data