The 1366789-SF1JWF-7 is a single diode rectifier from Win Source Electronics, designed for surface mount applications in the SOD123F package. It features a maximum reverse voltage of 600V and an average rectified output current of 1A. The diode exhibits a low forward voltage drop of up to 1.7V at 1A, ensuring low power loss during operation. It has a fast recovery time of 35ns, making it suitable for high-speed switching applications. The device is glass passivated for enhanced reliability and has a low reverse leakage current of 5µA at 600V. It operates effectively in a temperature range from -65°C to +150°C, making it suitable for various consumer applications, including flat panel displays, switching power supplies, and LED lighting. The product is compliant with RoHS and is packaged in tape and reel for convenient handling.
Win Source Part Number: 1366789-SF1JWF-7
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
DIODE GEN PURP 600V 1A SOD123F Product overview: SF1JWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF1JWF-7 can be used for catalog matching and distributor lookup.
DIODE STANDARD 600V 1A SOD123F
DIODE GEN PURP 600V 1A SOD123F
DIODE STANDARD 600V 1A SOD123F
DIODE GEN PURP 600V 1A SOD123F
DIODE GEN PURP 600V 1A SOD123F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1366789-SF1JWF-7 | 280-SF1JWF-7 | 31-SF1JWF-7TR-ND | SF1JWF-7 | SF1JWF-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 600V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| VF | 1.7 volts | 1.7 volts | 1.7 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0050 mA | 0.0050 mA | |||
| trr | 35 ns |