Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Supplier Device Package: 529-MAPBGA (19x19)
Operating Temperature - Junction: -55°C ~ 100°C
Mounting Type: Fixed
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
DIODE SCHOTTKY 100V 10A PDI5 5K
DIODE SCHOTTK 100V 10A POWERDI 5
Diode Schottky 100V 10A Surface Mount PowerDI™ 5
DIODE SCHOTTKY 100V 10A PDI5 5K Product overview: SDT10100P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT10100P5-13 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 10A PDI5 5K
DIODE SCHOTTKY 100V 10A PDI5 5K
Schottky Diodes & Rectifiers Schottky Rectifier
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 31-SDT10100P5-13CT-ND | 280-SDT10100P5-13 | SDT10100P5-13 | SDT10100P5-13 | SDT10100P5-13 | |
| Product Name | Connectors,Interconnects | Single Diodes | Schottky 100V 10A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| VF | 0.5000 volts | 0.7000 volts | 0.7000 volts |