Thyristor Surge Protection Devices 65V 25A 8-Pin QFN T/R Product overview: SDP0720Q38B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 25A, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 65V, 25A, QFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDP0720Q38B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1294375-SDP0720Q38B
Category: Circuit Protection>TVS - Mixed Technology
Series: SIDACtor®
Package: Tape & Reel (TR)
Applications: Ethernet
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 65V
Package / Case: 8-LDFN
Supplier Device Package: 8-QFN (5x6)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SDP0720Q38B
Product Status: Obsolete
SIDACTOR BI 72V 100A QFN 5X6 8L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SDP0720Q38B | 1294375-SDP0720Q38B | SDP0720Q38B |
| Product Name | 65V 25A QFN TVS Protection Diode | Circuit Protection - TVS - Mixed Technology | Mixed Technology |
| Configuration | Single |