Micro Commercial Components Corp. Single Diodes SK53AFL-TP

Description
Diode Schottky 30V 5A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet
Description
Diode Schottky 30V 5A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK53AFL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK53AFL-TPMSDKR-ND
Single Diodes SK53AFL-TPMSDKR-ND
Diode Schottky 30V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 30V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SK53AFL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK53AFL-TPMSTR-ND
Single Diodes SK53AFL-TPMSTR-ND
Diode Schottky 30V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 30V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SK53AFL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK53AFL-TPMSCT-ND
Single Diodes SK53AFL-TPMSCT-ND
Diode Schottky 30V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 30V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367074-SK53AFL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367074-SK53AFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367074-SK53AFL-TP
Win Source Part Number: 1367074-SK53AFL-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SMA-FL) Base Product Number: SK53 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 µA @ 30 V Capacitance @ Vr, F: 300pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C

Win Source Part Number: 1367074-SK53AFL-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
Base Product Number: SK53
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Capacitance @ Vr, F: 300pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C

Buy Now Datasheet
Schottky 30V 5A Diode and Rectifier - 280-SK53AFL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 5A Diode and Rectifier
280-SK53AFL-TP
Schottky 30V 5A Diode and Rectifier 280-SK53AFL-TP
DIODE SCHOTTKY 30V 5A DO221AC Product overview: SK53AFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK53AFL-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 5A DO221AC Product overview: SK53AFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK53AFL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK53AFL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK53AFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK53AFL-TP
DIODE SCHOTTKY 30V 5A DO221AC

DIODE SCHOTTKY 30V 5A DO221AC

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SK53AFL-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SK53AFL-TP
Diodes >> Schottky Barrier Diodes (SBD) SK53AFL-TP
30V 550mV@5A 5A DO-221AC Schottky Barrier Diodes (SBD) ROHS

30V 550mV@5A 5A DO-221AC Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK53AFL-TP
Schottky Diodes & Rectifiers SK53AFL-TP
Schottky Diodes & Rectifiers 5A 30Vr 21Vrms 30V 100A Ifsm .55Vf

Schottky Diodes & Rectifiers 5A 30Vr 21Vrms 30V 100A Ifsm .55Vf

Buy Now Datasheet
Single Diodes - SK53AFL-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SK53AFL-TP
Single Diodes SK53AFL-TP
DIODE SCHOTTKY 30V 5A DO221AC

DIODE SCHOTTKY 30V 5A DO221AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number SK53AFL-TPMSDKR-ND 1367074-SK53AFL-TP 280-SK53AFL-TP SK53AFL-TP SK53AFL-TP SK53AFL-TP SK53AFL-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 30V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Single Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data