DIODE ARRAY GP 200V 15A TO247AD Product overview: SDUR3020WT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDUR3020WT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE ARRAY GP 200V 15A TO247AD
DIODE GEN PURP 200V 15A TO247AD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 286-SDUR3020WT | SDUR3020WTSMC-ND | SDUR3020WT | SDUR3020WT | SDUR3020WT |
| Product Name | 200V 15A Diode and Rectifier | Diode Arrays | Ultrafast Recovery Rectifiers Rec. Rectifiers,30A,200V,TO-247AD | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tube | TO-247; TO-247-3 | TO-247; TO-247AD | TO-247 | TO-247; TO-247-3 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Arrangement | Common Catode |