DIODES Incorporated Schottky 100V 5A Diode and Rectifier SDT5H100LP5-7

Description
DIODE SCHOTTKY 100V 5A POWERDI5 Product overview: SDT5H100LP5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5H100LP5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 5A POWERDI5 Product overview: SDT5H100LP5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5H100LP5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-SDT5H100LP5-7
Schottky 100V 5A Diode and Rectifier 280-SDT5H100LP5-7
DIODE SCHOTTKY 100V 5A POWERDI5 Product overview: SDT5H100LP5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5H100LP5-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5A POWERDI5 Product overview: SDT5H100LP5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5H100LP5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324312-SDT5H100LP5-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324312-SDT5H100LP5-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324312-SDT5H100LP5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324312-SDT5H100LP5- 7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 660 mV @ 5 A Current - Reverse Leakage @ Vr: 3.5 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: PowerDI™ 5 Case / Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SDT5H100LP5-7DICT,SD T5H100LP5-7DITR,SDT5 H100LP5-7DIDKR Base Product Number: SDT5H100 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324312-SDT5H100LP5-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 660 mV @ 5 A
Current - Reverse Leakage @ Vr: 3.5 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: PowerDI™ 5
Case / Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SDT5H100LP5-7DICT,SDT5H100LP5-7DITR,SDT5H100LP5-7DIDKR
Base Product Number: SDT5H100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - SDT5H100LP5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SDT5H100LP5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SDT5H100LP5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SDT5H100LP5-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDT5H100LP5-7
Single Diodes SDT5H100LP5-7
DIODE SCHOTTKY 100V 5A POWERDI5

DIODE SCHOTTKY 100V 5A POWERDI5

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SDT5H100LP5-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SDT5H100LP5-7
Diodes >> Schottky Barrier Diodes (SBD) SDT5H100LP5-7
100V 660mV@5A 5A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS

100V 660mV@5A 5A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT5H100LP5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT5H100LP5-7
Discrete Semiconductor Products - Diodes - Rectifiers SDT5H100LP5-7
DIODE SCHOTTKY 100V 5A POWERDI5

DIODE SCHOTTKY 100V 5A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT5H100LP5-7
Schottky Diodes & Rectifiers SDT5H100LP5-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SDT5H100LP5-7 1324312-SDT5H100LP5-7 SDT5H100LP5-7DICT-ND SDT5H100LP5-7 SDT5H100LP5-7 SDT5H100LP5-7 SDT5H100LP5-7
Product Name Schottky 100V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PowerDI™ 5 PowerDI™ 5 PowerDI-5
Unlock Full Specs
to access all available technical data