Diode Standard 400V 1A Surface Mount SOD-123FL
Diode Standard 400V 1A Surface Mount SOD-123FL
Diode Standard 400V 1A Surface Mount SOD-123FL
Win Source Part Number: 1152658-SFM16PL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 1 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SFM16PL-TPMSCT,-1142
Base Product Number: SFM16
DIODE GEN PURP 400V 1A SOD123FL Product overview: SFM16PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SFM16PL-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1A SOD123FL
Rectifiers 1A,400V, Super Fast Recovery Rectifiers,SOD-123FL
DIODE GEN PURP 400V 1A SOD123FL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | SFM16PL-TPMSDKR-ND | 1152658-SFM16PL-TP | 280-SFM16PL-TP | SFM16PL-TP | SFM16PL-TP | SFM16PL-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 400V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -55 C (-67 F) | |||
| Configuration | Single | |||||
| Package | SOD-123F | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123FL-2 | SOD-123; SOD-123F | |
| VF | 1.25 volts | 1.25 volts | 1.25 volts | |||
| VR | 400 volts | 400 volts |