Win Source Part Number: 1294378-SEP0900Q38CB
Category: Circuit Protection>TVS - Mixed Technology
Series: SIDACtor®
Package: Tape & Reel
Applications: Ethernet
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 90V
Package / Case: 8-LQFN
Supplier Device Package: 8-QFN (5x6)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: SEP0900Q38CBDKR,SEP0
TVS DEVICE MIXED 90V 8QFN
SIDACTOR ETHERNET POE 90V 100A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1294378-SEP0900Q38CB | SEP0900Q38CB | SEP0900Q38CB |
| Product Name | Circuit Protection - TVS - Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | 8-LQFN | 8-QFN (5x6) |