Win Source Part Number: 1367065-SK210AH
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: SK210
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
100V 2A 850mV@2A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 100V 2A DO214AC
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1367065-SK210AH | SK210AH | SK210AH |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes |
| Package | DO-214AC, SMA | SMA | SMA; DO-214AC, SMA |