Diode Schottky 100V 8A Surface Mount SMC (DO-214AB)
Diode Schottky 100V 8A Surface Mount SMC (DO-214AB)
Diode Schottky 100V 8A Surface Mount SMC (DO-214AB)
Manufacturer: Micro Commercial Co
Win Source Part Number: 794464-SK810L-TP
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Capacitance @ Vr, F: 400pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: SK810L
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AB, (SMC)
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): SK810CHR7; SK810C R7; SK810C; SK810C R7G;
Introduction Date: February 14, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
DIODE SCHOTTKY 100V 8A SMC Product overview: SK810L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK810L-TP can be used for catalog matching and distributor lookup.
100V 800mV@8A 8A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 100V 8A SMC
DIODE SCHOTTKY 100V 8A SMC
Schottky Diodes & Rectifiers DIODE SCHOTTKY 100V 8A DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SK810L-TPMSDKR-ND | 794464-SK810L-TP | 280-SK810L-TP | SK810L-TP | SK810L-TP | SK810L-TP | SK810L-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SK810L-TP | Schottky 100V 8A Diode and Rectifier | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |