Littelfuse, Inc. Mixed Technology SDP3100Q38CB

Description
SIDAC BI 275V 500A QFN 5X6 8L
Datasheet
Description
SIDAC BI 275V 500A QFN 5X6 8L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Technology - SDP3100Q38CB - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
SDP3100Q38CB
Mixed Technology SDP3100Q38CB
SIDAC BI 275V 500A QFN 5X6 8L

SIDAC BI 275V 500A QFN 5X6 8L

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - SDP3100Q38CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
SDP3100Q38CB
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology SDP3100Q38CB
TVS DEVICE MIXED 275V 8QFN

TVS DEVICE MIXED 275V 8QFN

Supplier's Site
Sidactor, 275V, Qfn; Reverse Stand-Off Voltage Vrwm Littelfuse - 08P5356 - Newark, An Avnet Company
Chicago, IL, United States
Sidactor, 275V, Qfn; Reverse Stand-Off Voltage Vrwm Littelfuse
08P5356
Sidactor, 275V, Qfn; Reverse Stand-Off Voltage Vrwm Littelfuse 08P5356
SIDACTOR, 275V, QFN; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:QFN; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Thyristor Case:QFN RoHS Compliant: Yes

SIDACTOR, 275V, QFN; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:QFN; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Thyristor Case:QFN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SDP3100Q38CB SDP3100Q38CB 08P5356
Product Name Mixed Technology Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Sidactor, 275V, Qfn; Reverse Stand-Off Voltage Vrwm Littelfuse
Package 8-QFN (5x6)
Unlock Full Specs
to access all available technical data