Diode Standard 600V 2A Surface Mount SJP
DIODE GEN PURP 600V 2A SJP
DIODE GEN PURP 600V 2A SJP
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | SJPL-H6VLTR-ND | SJPL-H6VL | SJPL-H6VL |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||
| Tj | -40 to 150 C (-40 to 302 F) | ||
| Package | 2-SMD, J-Lead | ||
| VF | 1.5 volts | 1.5 volts |