DIODES Incorporated Schottky 100V 8A Diode and Rectifier SDM8M100P5-13

Description
DIODE SCHOTTKY 100V 8A POWERDI 5 Product overview: SDM8M100P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM8M100P5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 8A POWERDI 5 Product overview: SDM8M100P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM8M100P5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-SDM8M100P5-13
Schottky 100V 8A Diode and Rectifier 280-SDM8M100P5-13
DIODE SCHOTTKY 100V 8A POWERDI 5 Product overview: SDM8M100P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM8M100P5-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 8A POWERDI 5 Product overview: SDM8M100P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM8M100P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM8M100P5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount PowerDI™ 5

Diode Schottky 100V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes, Rectifiers - Single - SDM8M100P5-13 - 894006-SDM8M100P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM8M100P5-13
894006-SDM8M100P5-13
Diodes, Rectifiers - Single - SDM8M100P5-13 894006-SDM8M100P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 894006-SDM8M100P5-13 Features: Diode Schottky 100 V 8A Surface Mount PowerDI™ 5 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: PowerDI™ 5 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SDM8M100P5-13-ND, SDM8M100P5-13DITR, SDM8M100P5-13DICT, SDM8M100P5-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 894006-SDM8M100P5-13
Features: Diode Schottky 100 V 8A Surface Mount PowerDI™ 5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: PowerDI™ 5
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SDM8M100P5-13-ND, SDM8M100P5-13DITR, SDM8M100P5-13DICT, SDM8M100P5-13DIDKR

Buy Now Datasheet
Single Diodes - SDM8M100P5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM8M100P5-13
Single Diodes SDM8M100P5-13
DIODE SCHOTTKY 100V 8A POWERDI 5

DIODE SCHOTTKY 100V 8A POWERDI 5

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM8M100P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM8M100P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SDM8M100P5-13
DIODE SCHOTTKY 100V 8A POWERDI 5

DIODE SCHOTTKY 100V 8A POWERDI 5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM8M100P5-13
Schottky Diodes & Rectifiers SDM8M100P5-13
Schottky Diodes & Rectifiers Schottky Rectifier PDI5 T&R 5K

Schottky Diodes & Rectifiers Schottky Rectifier PDI5 T&R 5K

Buy Now Datasheet
Schottky Rect, Single, 100V, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 12AC2438 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
12AC2438
Schottky Rect, Single, 100V, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 12AC2438
SCHOTTKY RECT, SINGLE, 100V, POWERDI5; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, POWERDI5; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-SDM8M100P5-13 SDM8M100P5-13DITR-ND 894006-SDM8M100P5-13 SDM8M100P5-13 SDM8M100P5-13 SDM8M100P5-13 12AC2438
Product Name Schottky 100V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SDM8M100P5-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rect, Single, 100V, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
Package Tape & Reel (TR) PowerDI™ 5 PowerDI™ 5 PowerDI 5
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data