DIODES Incorporated Single Diodes SDT10A100P5-7

Description
DIODE SCHOTTK 100V 10A POWERDI 5
Request a Quote Datasheet
Description
DIODE SCHOTTK 100V 10A POWERDI 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDT10A100P5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTK 100V 10A POWERDI 5

DIODE SCHOTTK 100V 10A POWERDI 5

Buy Now Datasheet
Single Diodes - 31-SDT10A100P5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount PowerDI™ 5

Diode Schottky 100V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-SDT10A100P5-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTKY 100V 10A PDI5 1.5K

DIODE SCHOTKY 100V 10A PDI5 1.5K

Buy Now Datasheet
Singapore, Singapore
100V 10A Diode and Rectifier
280-SDT10A100P5-7
100V 10A Diode and Rectifier 280-SDT10A100P5-7
DIODE SCHOTKY 100V 10A PDI5 1.5K Product overview: SDT10A100P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT10A100P5-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTKY 100V 10A PDI5 1.5K Product overview: SDT10A100P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT10A100P5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1016013-SDT10A100P5-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1016013-SDT10A100P5-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1016013-SDT10A100P5-7
Win Source Part Number: 1016013-SDT10A100P5- 7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT10

Win Source Part Number: 1016013-SDT10A100P5-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SDT10

Buy Now
Single Diodes - SDT10A100P5-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDT10A100P5-7
Single Diodes SDT10A100P5-7
DIODE SCHOTKY 100V 10A PDI5 1.5K

DIODE SCHOTKY 100V 10A PDI5 1.5K

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT10A100P5-7
Schottky Diodes & Rectifiers SDT10A100P5-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT10A100P5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT10A100P5-7
Discrete Semiconductor Products - Diodes - Rectifiers SDT10A100P5-7
DIODE SCHOTKY 100V 10A PDI5 1.5K

DIODE SCHOTKY 100V 10A PDI5 1.5K

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 31-SDT10A100P5-7DKR-ND 280-SDT10A100P5-7 1016013-SDT10A100P5-7 SDT10A100P5-7 SDT10A100P5-7 SDT10A100P5-7
Product Name Single Diodes 100V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) PowerDI™ 5 TO-220AB-3
RoHS Compliant RoHS
VF 0.6800 volts 0.6800 volts 0.6800 volts
Unlock Full Specs
to access all available technical data