DIODE SCHOTTKY 20V 2A DO214AA
Schottky Diodes & Rectifiers Rectifier 20V 50A
DIODE SCHOTTKY 20V 2A DO214AA
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SK22-TP | SK22-TP | SK22-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | SMB | HSMB | SMB; DO-214AA, SMB |