Win Source Part Number: 992978-SDT40A100CTFP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 720 mV @ 20 A
Current - Reverse Leakage @ Vr: 120 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDT40A100CTFPDI
Base Product Number: SDT40
DIODE ARR SCHOTT 100V ITO220AB Product overview: SDT40A100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40A100CTFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 100V ITO220AB
DIODE ARRAY SCHOTT 100V ITO220AB
Schottky Diodes & Rectifiers Schottky Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 992978-SDT40A100CTFP | 286-SDT40A100CTFP | SDT40A100CTFPDI-ND | SDT40A100CTFP | SDT40A100CTFP | SDT40A100CTFP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 100V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| VF | 0.7200 volts | 0.7200 volts | 0.7200 volts | |||
| VR | 100 volts | 100 volts | ||||
| IR | 0.1200 mA | 0.1200 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |