Diode Silicon Carbide Schottky 650V 6A Through Hole ITO-220AC
DIODE SIL CARB 650V 6A ITO220AC
DIODE SIL CARB 650V 6A ITO220AC
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 1655-1950-ND | SICRF6650 | SICRF6650 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-220 | ||
| Life Cycle Stage | Active | ||
| VF | 1.8 volts | 1.8 volts |