DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SDT30B100D1-13

Description
Win Source Part Number: 1120905-SDT30B100D1- 13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 30 A Current - Reverse Leakage @ Vr: 120 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDT30B100D1-13-ND,SD T30B100D1-13DICT,SDT 30B100D1-13DITR,SDT3 0B100D1-13DIDKR Base Product Number: SDT30
Request a Quote Datasheet
Description
Win Source Part Number: 1120905-SDT30B100D1- 13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 30 A Current - Reverse Leakage @ Vr: 120 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDT30B100D1-13-ND,SD T30B100D1-13DICT,SDT 30B100D1-13DITR,SDT3 0B100D1-13DIDKR Base Product Number: SDT30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1120905-SDT30B100D1-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1120905-SDT30B100D1-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1120905-SDT30B100D1-13
Win Source Part Number: 1120905-SDT30B100D1- 13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 30 A Current - Reverse Leakage @ Vr: 120 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDT30B100D1-13-ND,SD T30B100D1-13DICT,SDT 30B100D1-13DITR,SDT3 0B100D1-13DIDKR Base Product Number: SDT30

Win Source Part Number: 1120905-SDT30B100D1-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 30 A
Current - Reverse Leakage @ Vr: 120 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDT30B100D1-13-ND,SDT30B100D1-13DICT,SDT30B100D1-13DITR,SDT30B100D1-13DIDKR
Base Product Number: SDT30

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 30A TO252 Diode and Rectifier
280-SDT30B100D1-13
Schottky 100V 30A TO252 Diode and Rectifier 280-SDT30B100D1-13
DIODE SCHOTTKY 100V 30A TO252-3 Product overview: SDT30B100D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT30B100D1-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 30A TO252-3 Product overview: SDT30B100D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT30B100D1-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDT30B100D1-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 30A Surface Mount TO-252-3

Diode Schottky 100V 30A Surface Mount TO-252-3

Buy Now Datasheet
Single Diodes - SDT30B100D1-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 30A Surface Mount TO-252-3

Diode Schottky 100V 30A Surface Mount TO-252-3

Buy Now Datasheet
Single Diodes - SDT30B100D1-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 30A Surface Mount TO-252-3

Diode Schottky 100V 30A Surface Mount TO-252-3

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SDT30B100D1-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SDT30B100D1-13
Diodes >> Schottky Barrier Diodes (SBD) SDT30B100D1-13
100V 850mV@30A 30A TO-252 Schottky Barrier Diodes (SBD) ROHS

100V 850mV@30A 30A TO-252 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT30B100D1-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT30B100D1-13
Discrete Semiconductor Products - Diodes - Rectifiers SDT30B100D1-13
DIODE SCHOTTKY 100V 30A TO252-3

DIODE SCHOTTKY 100V 30A TO252-3

Supplier's Site
Single Diodes - SDT30B100D1-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDT30B100D1-13
Single Diodes SDT30B100D1-13
DIODE SCHOTTKY 100V 30A TO252-3

DIODE SCHOTTKY 100V 30A TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT30B100D1-13
Schottky Diodes & Rectifiers SDT30B100D1-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1120905-SDT30B100D1-13 280-SDT30B100D1-13 SDT30B100D1-13DIDKR-ND SDT30B100D1-13 SDT30B100D1-13 SDT30B100D1-13 SDT30B100D1-13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 100V 30A TO252 Diode and Rectifier Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package TO-252-3, DPak (2 Leads + Tab), SC-63 Tape & Reel (TR) DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252-3
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCF7500 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 500 mA
trr 150 ns
View Details
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 284-BAR88-02V H6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers