Win Source Part Number: 1294376-SDP0900Q38CB
Category: Circuit Protection>TVS - Mixed Technology
Series: SIDACtor®
Package: Tape & Reel (TR)
Applications: Ethernet
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 75V
Package / Case: 8-LDFN
Supplier Device Package: 8-QFN (5x6)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SDP0900Q38CB
SIDACTOR BI 90V 500A QFN 5X6 8L
TVS DEVICE MIXED 75V 8QFN
| Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1294376-SDP0900Q38CB | SDP0900Q38CB | SDP0900Q38CB |
| Product Name | Circuit Protection - TVS - Mixed Technology | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 8-LDFN | 8-QFN (5x6) |