DIODE SCHOT 100V 1A DO214AA HSMB Product overview: SK110-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK110-LTP can be used for catalog matching and distributor lookup.
Diode Schottky 100V 1A Surface Mount DO-214AA, HSMB
Diode Schottky 100V 1A Surface Mount DO-214AA, HSMB
Diode Schottky 100V 1A Surface Mount DO-214AA, HSMB
Manufacturer: Micro Commercial Co
Win Source Part Number: 895200-SK110-LTP
Features: Diode Schottky 100 V 1A Surface Mount DO-214AA, HSMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK110
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA, HSMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK110-LTP MSCT-ND, SK110-LTPMSTR, SK110-LTP MSTR-ND, SK110-LTP MSDKR, SK110-LTP MSDKR-ND, SK110-LTPMSDKR, SK110-LTP MSCT, SK110LTP, SK110-LTPMSCT, SK110-LTP MSTR
Schottky Diodes & Rectifiers 1A SCHOTTKY RECTIFIER
100V 850mV@1A 1A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOT 100V 1A DO214AA HSMB
DIODE SCHOT 100V 1A DO214AA HSMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-SK110-LTP | SK110-LTPMSTR-ND | 895200-SK110-LTP | SK110-LTP | SK110-LTP | SK110-LTP | SK110-LTP |
| Product Name | 100V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SK110-LTP | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMB; DO-214AA, HSMB | SMB | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts |