Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1250112-SK210A
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 100V 2A DO214AC
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 1250112-SK210A | SK210A |
| Product Name | Diodes, Rectifiers - Single - SK210A | Single Diodes |
| Package | SMA; DO-214AC, SMA |