Manufacturer: Micro Commercial Co
Win Source Part Number: 1096587-SK14-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA, HSMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Schottky 40V 1A Surface Mount DO-214AA, HSMB
DIODE SCHOT 40V 1A DO214AA HSMB Product overview: SK14-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK14-TP can be used for catalog matching and distributor lookup.
DIODE SCHOT 40V 1A DO214AA HSMB
DIODE SCHOT 40V 1A DO214AA HSMB
Schottky Diodes & Rectifiers 40V 1A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1096587-SK14-TP | SK14-TPMSTR-ND | 280-SK14-TP | SK14-TP | SK14-TP | SK14-TP |
| Product Name | Diodes, Rectifiers - Single - SK14-TP | Single Diodes | 40V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Removed | ||||
| Package | SMB; DO-214AA, HSMB | Tape & Reel (TR) | SMB | DO-214AA | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |