DIODES Incorporated Single Diodes SK33-7-F

Description
Diode Schottky 30V 3A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Schottky 30V 3A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK33-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK33-FDITR-ND
Single Diodes SK33-FDITR-ND
Diode Schottky 30V 3A Surface Mount SMC

Diode Schottky 30V 3A Surface Mount SMC

Buy Now Datasheet
Schottky 30V 3A Diode and Rectifier - 280-SK33-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-SK33-7-F
Schottky 30V 3A Diode and Rectifier 280-SK33-7-F
DIODE SCHOTTKY 30V 3A SMC Product overview: SK33-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK33-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A SMC Product overview: SK33-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK33-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SK33-7-F - 115059-SK33-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK33-7-F
115059-SK33-7-F
Diodes, Rectifiers - Single - SK33-7-F 115059-SK33-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 115059-SK33-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 30V Capacitance @ Vr, F: 300pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 115059-SK33-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 300pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK33-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK33-7-F
Discrete Semiconductor Products - Diodes - Rectifiers SK33-7-F
DIODE SCHOTTKY 30V 3A SMC

DIODE SCHOTTKY 30V 3A SMC

Supplier's Site
Single Diodes - SK33-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SK33-7-F
Single Diodes SK33-7-F
DIODE SCHOTTKY 30V 3A SMC

DIODE SCHOTTKY 30V 3A SMC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SK33-FDITR-ND 280-SK33-7-F 115059-SK33-7-F SK33-7-F SK33-7-F
Product Name Single Diodes Schottky 30V 3A Diode and Rectifier Diodes, Rectifiers - Single - SK33-7-F Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCHS2500 - Micross Components, Inc.
Specs
IFSM 80 amps
IF 2000 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - BAV20,113 - 1022214-BAV20,113 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 150 volts
View Details
5 suppliers
Discrete Semiconductor Products - Diodes - RF - 1048144-BA895E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN; PIN - Single
Package SC-80
View Details
3 suppliers