Win Source Part Number: 1362304-P4KE8.2CA
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Fake Threat In the Open Market: 30 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: P4KE8.2
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Affected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.02V
Voltage - Breakdown (Min): 7.79V
Voltage - Clamping (Max) @ Ipp: 12.1V
Current - Peak Pulse (10/1000µs): 35A
Power - Peak Pulse: 400W
Power Line Protection: No
12.1V Clamp 35A Ipp Tvs Diode Through Hole DO-41
TVS DIODE 7.02VWM 12.1VC DO41
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362304-P4KE8.2CA | 1655-P4KE8.2CATR-ND | P4KE8.2CA | P4KE8.2CA |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS-Diode-Diodes,400W,7,02V,DO-41 |
| Package | DO-204AL, DO-41, Axial | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-41 | DO-4; DO-41; DO-41 |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 12.1 volts | 12.1 volts | 12.1 volts | |
| VBR | 7.79 volts | 7.79 volts | 7.79 volts |